Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length 3023011-01M

Description
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C + UL2725 30AWGx1PR + 28AWGx2C Connector A: USB 3.0 A Type Male + USB 2.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 1 Meter
Request a Quote Datasheet
Description
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C + UL2725 30AWGx1PR + 28AWGx2C Connector A: USB 3.0 A Type Male + USB 2.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 1 Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length - 3023011-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length
3023011-01M
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length 3023011-01M
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C + UL2725 30AWGx1PR + 28AWGx2C Connector A: USB 3.0 A Type Male + USB 2.0 A Type Male Connector B: USB 3.0 Micro B Male Color: Black Length: 1 Meter

USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C + UL2725 30AWGx1PR + 28AWGx2C
Connector A: USB 3.0 A Type Male + USB 2.0 A Type Male
Connector B: USB 3.0 Micro B Male
Color: Black
Length: 1 Meter

Supplier's Site Datasheet
USB Cables - Q557-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q557-ND
USB Cables Q557-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male and Power 3.28' (1.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male and Power 3.28' (1.00m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3023011-01M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3023011-01M
Cable Assemblies - USB Cables 3023011-01M
CBL A PLUG-MCR B PLUG/PWR 3.28'

CBL A PLUG-MCR B PLUG/PWR 3.28'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023011-01M Q557-ND 3023011-01M
Product Name USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 1M Length USB Cables Cable Assemblies - USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 0.5M Length - 3021066-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
Cable Assemblies - Video Cables (DVI, HDMI) - 1721007-06 - Acme Chip Technology Co., Limited
Specs
Product Type DVI Cable
Cable Shielding Shielded
Cable Length 6 ft (18.29 dm)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 3FT Length - 3021100-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers