3021056-01M is a USB 2.0 A male to USB 2.0 A female cable with a 1-meter length, black PVC molded housing, and UL2725 cable construction featuring 28AWGx1PR and 24AWGx2C conductors. The connectors have nickel-plated shells and white PBT insulators. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of at least 10M ohm at DC300V, and conductor resistance of no more than 2 ohm. The outer jacket has a diameter of 4.5 ± 0.2mm.
3021056-01M USB 2.0 Cable
USB 2.0 A Male to USB 2.0 A Female
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 A Type Female
Color: Black
Length: 1 Meter
WCI Division
USB 2.0 Cable A Female to A Male 3.28' (1.00m) Shielded
USB CORD, 2.0 TYPE A PLUG-RCPT, 3.3FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
CBL USB2.0 A RCPT TO A PLG 3.28'
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021056-01M | Q1104-ND | 56AC9455 | 3021056-01M |
| Product Name | USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 1M Length | USB Cables | Usb Cord, 2.0 Type A Plug-Rcpt, 3.3Ft; Connector A Qualtek Electronics | Cable Assemblies - USB Cables |
| Application | Computer | |||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |