USB 3.0 A Male to Micro USB 3.0 B Male cable with a length of 1000 mm, featuring UL20276 cable construction (30AWG*1PR+EAM)*2C+3
USB 3.0 A Male to USB 3.0 Micro B Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C
Connector A: USB 3.0 A Type Male
Connector B: USB 3.0 Micro B Male
Color: Black
Length: 1 Meter
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male 3.28' (1.00m) Shielded
USB CABLE, 3.0 PLUG A-MICRO B, 1M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
CABLE A PLUG TO MCR B PLUG 3.28'
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3023005-01M | Q548-ND | 50T8854 | 3023005-01M |
| Product Name | USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 1M Length | USB Cables | Usb Cable, 3.0 Plug A-Micro B, 1M, Blk; Connector A Qualtek Electronics | Cable Assemblies - USB Cables |
| Application | Computer | |||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |