Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311276-01

Description
15.00' (4.57m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
15.00' (4.57m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q539-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q539-ND
Power, Line Cables and Extension Cords Q539-ND
15.00' (4.57m) Power Cord Black NEMA 5-15P To Cable SJT

15.00' (4.57m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Power Cord, 5-15P/free End, 4.57M, 10A; Connector Type A Qualtek Electronics - 46T0247 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/free End, 4.57M, 10A; Connector Type A Qualtek Electronics
46T0247
Power Cord, 5-15P/free End, 4.57M, 10A; Connector Type A Qualtek Electronics 46T0247
POWER CORD, 5-15P/FREE END, 4.57M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.57m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes

POWER CORD, 5-15P/FREE END, 4.57M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.57m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:15ftRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 311276-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
311276-01
Cable Assemblies - Power, Line Cables and Extension Cords 311276-01
CORD 18AWG NEMA 5-15P TO CBL 15'

CORD 18AWG NEMA 5-15P TO CBL 15'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q539-ND 46T0247 311276-01
Product Name Power, Line Cables and Extension Cords Power Cord, 5-15P/free End, 4.57M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 15 ft (45.72 dm) 14.99 ft (45.7 dm) 15 ft (45.72 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-20-S1G9 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Power, Line Cables and Extension Cords - Q360-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers