The 3021027-16 is a USB 2.0 A male to USB Mini B male cable with a black PVC molded body and 16-foot length, constructed with UL2725 cable featuring 26AWG x 1P + 20AWG x 2C conductors and a 5.3 ± 0.2mm outer jacket. Both connectors feature gold-plated pins and PBT insulators, with the USB A connector having a white insulator and the Mini B a black one. The cable meets electrical testing standards including 100% open/short and miss-wire verification, minimum 10M ohm insulation resistance at DC400V, and maximum 3 ohm conductor resistance. Packaging is single-piece in a polybag with label.
3021027-16 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 26AWGx1PR + 20AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male
Color: Black
Length: 16ft
WCI Division
USB 2.0 Cable A Male to Mini B Male 16.00' (4.88m) Shielded
CBL USB2.0 A PL-MIN B PL 16'
USB CABLE, 2.0 PLUG A-MINI B, 4.9M, BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021027-16 | Q374-ND | 3021027-16 | 02P4494 |
| Product Name | USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/20AWG, 16FT Length | USB Cables | Cable Assemblies - USB Cables | Usb Cable, 2.0 Plug A-Mini B, 4.9M, Blk; Connector A Qualtek Electronics |
| Application | Computer | |||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 16 ft (48.77 dm) | 16 ft (48.77 dm) | 16 ft (48.77 dm) | 16.08 ft (49 dm) |