Qualtek Electronics Corp. USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 1M Length 3023001-01M

Description
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 A Type Male Color: Black Length: 1 Meter
Request a Quote
Description
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 A Type Male Color: Black Length: 1 Meter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 3.0 A Male to USB 3.0 A Male cable with a 1-meter length, constructed of UL20276 cable (30AWGx1PR+EAM)*2+30AWGx1PR+24AWG*2C with a black outer jacket of 5.5±0.2mm OD. Connectors feature blue PBT insulators and nickel-plated shells. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of at least 20M ohm at 300V DC, and conductor resistance of no more than 2 ohm.

Datasheet Summary
Powered by GS/AI

USB 3.0 A Male to USB 3.0 A Male cable with a 1-meter length, constructed of UL20276 cable (30AWGx1PR+EAM)*2+30AWGx1PR+24AWG*2C with a black outer jacket of 5.5±0.2mm OD. Connectors feature blue PBT insulators and nickel-plated shells. Electrical tests include 100% open/short and miss-wire verification, insulation resistance of at least 20M ohm at 300V DC, and conductor resistance of no more than 2 ohm.

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 1M Length - 3023001-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 1M Length
3023001-01M
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 1M Length 3023001-01M
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0 Provides Optimized Power Efficiency Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C Connector A: USB 3.0 A Type Male Connector B: USB 3.0 A Type Male Color: Black Length: 1 Meter

USB 3.0 A Male to USB 3.0 A Male
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C
Connector A: USB 3.0 A Type Male
Connector B: USB 3.0 A Type Male
Color: Black
Length: 1 Meter

Supplier's Site Datasheet
USB Cables - Q542-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q542-ND
USB Cables Q542-ND
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male 3.28' (1.00m) Shielded

USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to A Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Usb Cable, 3.0 A Plug-Plug, 1M, Blk; Connector A Qualtek Electronics - 50T8850 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-Plug, 1M, Blk; Connector A Qualtek Electronics
50T8850
Usb Cable, 3.0 A Plug-Plug, 1M, Blk; Connector A Qualtek Electronics 50T8850
USB CABLE, 3.0 A PLUG-PLUG, 1M, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-PLUG, 1M, BLK; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3023001-01M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3023001-01M
Cable Assemblies - USB Cables 3023001-01M
CABLE A PLUG TO A PLUG 3.28'

CABLE A PLUG TO A PLUG 3.28'

Supplier's Site
Electrical Cable/Wire - 48590802 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
48590802
Electrical Cable/Wire 48590802
USB CABLE, 3.0 A PLUG-PLUG, 1M, BLK; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE A PLUG; CABLE LENGTH - METRIC:1M; CABLE LENGTH - IMPERIAL:3.3FT; USB STANDARD:USB 3.0; JACKET COLOR:BLACK; ELECTRONIC MARKING:-; PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

USB CABLE, 3.0 A PLUG-PLUG, 1M, BLK; CONNECTOR A:USB TYPE A PLUG; CONNECTOR B:USB TYPE A PLUG; CABLE LENGTH - METRIC:1M; CABLE LENGTH - IMPERIAL:3.3FT; USB STANDARD:USB 3.0; JACKET COLOR:BLACK; ELECTRONIC MARKING:-; PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3023001-01M Q542-ND 50T8850 3023001-01M 48590802
Product Name USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 1M Length USB Cables Usb Cable, 3.0 A Plug-Plug, 1M, Blk; Connector A Qualtek Electronics Cable Assemblies - USB Cables Electrical Cable/Wire
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 10M Length - 1730002-10M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 32.81 ft (100 dm)
Connector Type HDMI A Male
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 6FT Length - 3021088-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length - 1321031-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
Power, Line Cables and Extension Cords - Q962-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type GB2099
View Details
2 suppliers