Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length 3021107-01M

Description
USB 2.0 A Male to USB 2.0 Left Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (19/0.08TA+250DNylon )x2C+(52/0.08TA+250D Nylon)x1C+AB 80% Connector A: USB 2.0 A Male Connector B: USB 2.0 Left Angled Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 5V (Nominal)
Request a Quote
Description
USB 2.0 A Male to USB 2.0 Left Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (19/0.08TA+250DNylon )x2C+(52/0.08TA+250D Nylon)x1C+AB 80% Connector A: USB 2.0 A Male Connector B: USB 2.0 Left Angled Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 5V (Nominal)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 2.0 A Male to USB 2.0 Left Angled Type C Male cable, 1 meter in length, with a black PVC outer jacket and colored insulators. The cable supports data transfer rates up to 480 Mbps and is rated for a maximum current of 3 A and voltage of 5 V. The Type C connector features a nickel-plated shell and a 56 kΩ ± 10% resistor between pins A4 and A5 for current detection. Electrical tests include 100% open/short verification, 50 V AC/DC hi-pot testing, insulation resistance of at least 10 MΩ, and conductive resistance no greater than 2 Ω. The cable includes twisted pairs and a nylon reinforcement. Connector housings are made of PBT material. The product is informally labeled as compliant with California Proposition 65 due to nickel exposure.

Datasheet Summary
Powered by GS/AI

USB 2.0 A Male to USB 2.0 Left Angled Type C Male cable, 1 meter in length, with a black PVC outer jacket and colored insulators. The cable supports data transfer rates up to 480 Mbps and is rated for a maximum current of 3 A and voltage of 5 V. The Type C connector features a nickel-plated shell and a 56 kΩ ± 10% resistor between pins A4 and A5 for current detection. Electrical tests include 100% open/short verification, 50 V AC/DC hi-pot testing, insulation resistance of at least 10 MΩ, and conductive resistance no greater than 2 Ω. The cable includes twisted pairs and a nylon reinforcement. Connector housings are made of PBT material. The product is informally labeled as compliant with California Proposition 65 due to nickel exposure.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length - 3021107-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length
3021107-01M
USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length 3021107-01M
USB 2.0 A Male to USB 2.0 Left Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (19/0.08TA+250DNylon )x2C+(52/0.08TA+250D Nylon)x1C+AB 80% Connector A: USB 2.0 A Male Connector B: USB 2.0 Left Angled Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 5V (Nominal)

USB 2.0 A Male to USB 2.0 Left Angled Type C Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: (19/0.08TA+250DNylon)x2C+(52/0.08TA+250DNylon)x1C+AB 80%
Connector A: USB 2.0 A Male
Connector B: USB 2.0 Left Angled Type C Male
Color: Black
Length: 1 Meter
Current Rating: Up to 3A (Nominal)
Voltage Rating: Up to 5V (Nominal)

Supplier's Site Datasheet
USB Cables - 189-3021107-01M-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to C Male, Left Angle 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to C Male, Left Angle 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021107-01M 189-3021107-01M-ND
Product Name USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length - 3021060-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
Power Cord, Fan; 2; 45 deg; UL Listed, CSA Certified; 300 V; 7 A - 70111460 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length - 3021025-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers