USB 2.0 A male to Mini B male cable, 10 feet long, white in color, with UL2725 cable construction: 28AWGx1PR + 24AWGx2C, nickel-plated connectors, and white PBT insulators on the A end and black PBT on the B end. The outer jacket has an outer diameter of 4.2 ± 0.2mm. The cable undergoes 100% open/short and miss-wire testing, with insulation resistance of at least 10M ohms at DC 300V and conductor resistance no more than 1 ohm.
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Down Angle
Color: White
Length: 10ft
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3021105-10 | Q1266-ND |
| Product Name | USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 10FT Length | USB Cables |
| Application | Computer |