Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length 3021087-03

Description
3021087-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Right Angle Color: White Length: 3ft WCI Division
Request a Quote Datasheet
Description
3021087-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Right Angle Color: White Length: 3ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length - 3021087-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length
3021087-03
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length 3021087-03
3021087-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Right Angle Color: White Length: 3ft WCI Division

3021087-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Right Angle
Color: White
Length: 3ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1235-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1235-ND
USB Cables Q1235-ND
USB 2.0 Cable A Male to Micro B Male, Right Angle 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Micro B Male, Right Angle 3.00' (914.4mm) Shielded

Buy Now Datasheet
Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 3Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics - 97AC8911 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 3Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics
97AC8911
Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 3Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics 97AC8911
USB 2.0 A MALE TO USB 2.0 MICRO B MALE RIGHT ANGLED, 3FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES

USB 2.0 A MALE TO USB 2.0 MICRO B MALE RIGHT ANGLED, 3FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021087-03 Q1235-ND 97AC8911
Product Name USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length USB Cables Usb 2.0 A Male To Usb 2.0 Micro B Male Right Angled, 3Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 1FT Length - 3025033-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1 ft (3.05 dm)
View Details
5 suppliers
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 3M Length - 3023027-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length - 1321021-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length - 1225011-07 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details