Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 6FT Length 3021073-06

Description
3021073-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: Black Length: 6ft WCI Division
Request a Quote Datasheet
Description
3021073-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: Black Length: 6ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 6FT Length - 3021073-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 6FT Length
3021073-06
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 6FT Length 3021073-06
3021073-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: Black Length: 6ft WCI Division

3021073-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Up Angle
Color: Black
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1221-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1221-ND
USB Cables Q1221-ND
USB 2.0 Cable A Male to Mini B Male, Up Angle 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Mini B Male, Up Angle 6.00' (1.83m) Shielded

Buy Now Datasheet
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 6Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics - 97AC8897 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 6Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
97AC8897
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 6Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics 97AC8897
USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 6FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 6FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021073-06 Q1221-ND 97AC8897
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 6FT Length USB Cables Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 6Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Power, Line Cables and Extension Cords - Q117-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Power, Line Cables and Extension Cords - 189-411014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 2M Length - 3023017-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers