The 3021081-03 is a USB 2.0 cable with a Type A male connector on one end and a Mini USB 2.0 Type B male up-angle connector on the other, constructed with UL2725 cable: 28AWG×1PR + 24AWG×2C, and a white outer jacket measuring 4.2 ± 0.2mm OD. The cable length is 915 ± 30mm. Connectors feature nickel-plated shells and PBT insulators, with insulation resistance of at least 10M ohm at 300V AC/DC and conductor resistance of no more than 1 ohm. The cable exceeds 100% open/short and miss-wire testing.
3021081-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Up Angle
Color: White
Length: 3ft
WCI Division
USB 2.0 Cable A Male to Mini B Male, Up Angle 3.00' (914.4mm) Shielded
USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 3FT LENGTH, 480MBPS, WHITE COLOR ROHS COMPLIANT: YES
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021081-03 | Q1229-ND | 97AC8905 |
| Product Name | USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 3FT Length | USB Cables | Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 3Ft Length, 480Mbps, White Color Rohs Compliant Qualtek Electronics |
| Application | Computer |