Qualtek Electronics Corp. Power, Line Cables and Extension Cords 398005-01

Description
8.20' (2.50m) Power Cord Black SI 32 (Angled) To Cable H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black SI 32 (Angled) To Cable H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q423-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q423-ND
Power, Line Cables and Extension Cords Q423-ND
8.20' (2.50m) Power Cord Black SI 32 (Angled) To Cable H05VV-F

8.20' (2.50m) Power Cord Black SI 32 (Angled) To Cable H05VV-F

Buy Now Datasheet
Power Cord, Si 32 Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics - 02P4845 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Si 32 Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics
02P4845
Power Cord, Si 32 Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics 02P4845
POWER CORD, SI 32 PLUG-FREE END, 2.5M; Connector to Connector:SI 32 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98.43" RoHS Compliant: Yes

POWER CORD, SI 32 PLUG-FREE END, 2.5M; Connector to Connector:SI 32 Plug to Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:98.43" RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 398005-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
398005-01
Cable Assemblies - Power, Line Cables and Extension Cords 398005-01
CORD SI 32 TO CBL 8.20' BLACK

CORD SI 32 TO CBL 8.20' BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q423-ND 02P4845 398005-01
Product Name Power, Line Cables and Extension Cords Power Cord, Si 32 Plug-Free End, 2.5M; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Connector Type SI 32 (Angled) SI 32 Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details