3021076-06 is a USB 2.0 A male to USB 2.0 Micro B male up-angle cable with a 6-foot length, black PVC molded body, and UL2725 cable construction featuring 28AWGx1PR+24AWGx2C conductors. The connectors feature nickel-plated shells and PBT insulators, with the A connector in white and the Micro B connector in black. The cable has an outer jacket diameter of 4.5 ± 0.2 mm. Electrical tests include 100% open/short and miss-wire screening, insulation resistance of 300V DC with minimum 10M ohm, and conductor resistance of 1 ohm max. The cable is packed one per polybag with label.
3021076-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male Up Angle
Color: Black
Length: 6ft
WCI Division
USB 2.0 Cable A Male to Micro B Male, Up Angle 6.00' (1.83m) Shielded
USB 2.0 A MALE TO USB 2.0 MICRO B MALE UP ANGLED, 6FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021076-06 | Q1224-ND | 97AC8900 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 6FT Length | USB Cables | Usb 2.0 A Male To Usb 2.0 Micro B Male Up Angled, 6Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics |
| Application | Computer |