Qualtek Electronics Corp. USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length 3021029-16

Description
3021029-16 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 20AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 16ft WCI Division
Request a Quote
Description
3021029-16 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 20AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 16ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Qualtek Electronics Corp. USB 2.0 A Male to Blunt Cut cable, part number 3021029-16, features a length of 16 feet and is constructed with a cable specification of UL 2725, utilizing 26 AWG for the data pair and 20 AWG for the power conductors. The outer jacket is black with an outer diameter of 5.3 ± 0.2 mm. The USB A Type Male connector is made with a white PBT insulator and gold-plated pins, ensuring reliable connectivity. This cable supports data transfer speeds of up to 480 Mbps and is backward compatible with USB 1.0 and 1.1 standards. It has undergone electrical testing, including insulation resistance of at least 10 M ohm and a maximum conductor resistance of 3 ohm. The product is packaged individually in a polybag with a label.

Datasheet Summary
Powered by GS/AI

The Qualtek Electronics Corp. USB 2.0 A Male to Blunt Cut cable, part number 3021029-16, features a length of 16 feet and is constructed with a cable specification of UL 2725, utilizing 26 AWG for the data pair and 20 AWG for the power conductors. The outer jacket is black with an outer diameter of 5.3 ± 0.2 mm. The USB A Type Male connector is made with a white PBT insulator and gold-plated pins, ensuring reliable connectivity. This cable supports data transfer speeds of up to 480 Mbps and is backward compatible with USB 1.0 and 1.1 standards. It has undergone electrical testing, including insulation resistance of at least 10 M ohm and a maximum conductor resistance of 3 ohm. The product is packaged individually in a polybag with a label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length - 3021029-16 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length
3021029-16
USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length 3021029-16
3021029-16 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 26AWGx1PR + 20AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 16ft WCI Division

3021029-16 USB 2.0 Cable
USB 2.0 A Male to Blunt Cut
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 26AWGx1PR + 20AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: Blunt Cut
Color: Black
Length: 16ft
WCI Division

Supplier's Site Datasheet
Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax) - 3021029-16 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax)
3021029-16
Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax) 3021029-16
Assembly Cable,High Speed Data(SFP,SFP+,QSFP,T winax)

Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax)

Buy Now
USB Cables - Q375-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q375-ND
USB Cables Q375-ND
USB 2.0 Cable A Male to Cable (Round) 16.00' (4.88m) Shielded

USB 2.0 Cable A Male to Cable (Round) 16.00' (4.88m) Shielded

Buy Now Datasheet
Usb Cable, 2.0 Typ A Plug-Free End, 16Ft; Connector To Connector Qualtek Electronics - 02P4496 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Typ A Plug-Free End, 16Ft; Connector To Connector Qualtek Electronics
02P4496
Usb Cable, 2.0 Typ A Plug-Free End, 16Ft; Connector To Connector Qualtek Electronics 02P4496
USB CABLE, 2.0 TYP A PLUG-FREE END, 16FT; Connector to Connector:Type A Plug to Free End; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0 TYP A PLUG-FREE END, 16FT; Connector to Connector:Type A Plug to Free End; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3021029-16 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021029-16
Cable Assemblies - USB Cables 3021029-16
CBL USB2.0 A PLUG TO OPEN 16'

CBL USB2.0 A PLUG TO OPEN 16'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021029-16 3021029-16 Q375-ND 02P4496 3021029-16
Product Name USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length Assembly Cable,High Speed Data(SFP,SFP+,QSFP,Twinax) USB Cables Usb Cable, 2.0 Typ A Plug-Free End, 16Ft; Connector To Connector Qualtek Electronics Cable Assemblies - USB Cables
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 16 ft (48.77 dm) 16 ft (48.77 dm) 16.08 ft (49 dm) 16 ft (48.77 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-533012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
USB Cables - Q1241-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
Power, Line Cables and Extension Cords - Q1208-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q350-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers