USB 3.0 A Male to Micro USB 3.0 B Male cable assembly with integrated power conductors, featuring a 2-meter length, black outer jacket with 5.5 mm outer diameter for the main cable and 3.5 mm for the secondary cable, and nickel-plated connectors with PBT insulators. The assembly includes UL20276 and UL2725 cables with specified wire gauges, supports 100% open/short and miss-wire testing, insulation resistance of at least 10 MΩ at 300 V AC/DC, and maximum conductor resistance of 2 Ω. The part is molded with PVC and packed individually in polybags.
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable
Features:
USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
Supports Super Speeds, 5Gbps. 10x faster than USB 2.0
Provides Optimized Power Efficiency
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 20276 (30AWGx1PR)*2 + 30AWGx1PR + 24AWGx2C + UL2725 30AWGx1PR + 28AWGx2C
Connector A: USB 3.0 A Type Male + USB 2.0 A Type Male
Connector B: USB 3.0 Micro B Male
Color: Black
Length: 2 Meter
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Micro B Male and Power 6.56' (2.00m) Shielded
CBL A PLUG-MCR B PLUG/PWR 6.56'
USB CABLE, 3.0 TYPE A-MICRO B PLUG, 2M; Connector to Connector:Type A Plug to Type A Plug + Micro Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3023023-02M | Q558-ND | 3023023-02M | 50T8872 |
| Product Name | USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 2M Length | USB Cables | Cable Assemblies - USB Cables | Usb Cable, 3.0 Type A-Micro B Plug, 2M; Connector To Connector Qualtek Electronics |
| Application | Computer | |||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 6.56 ft (20 dm) | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |