Qualtek Electronics Corp. Power, Line Cables and Extension Cords 233003-06

Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q132-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q132-ND
Power, Line Cables and Extension Cords Q132-ND
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord, Nema5-15P, 120In, 10A, Gray; Connector Type A Qualtek Electronics - 17B6513 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 120In, 10A, Gray; Connector Type A Qualtek Electronics
17B6513
Power Cord, Nema5-15P, 120In, 10A, Gray; Connector Type A Qualtek Electronics 17B6513
POWER CORD, NEMA5-15P, 120IN, 10A, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 120IN, 10A, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Cord; 10 A; Plug; SJT; 10 ft.; 125 VAC; Black, White, Green; degC - 70133298 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; Plug; SJT; 10 ft.; 125 VAC; Black, White, Green; degC
70133298
Power Cord; 10 A; Plug; SJT; 10 ft.; 125 VAC; Black, White, Green; degC 70133298
Hospital Grade, 10 A , Power Cord SJT cable type

Hospital Grade, 10 A , Power Cord

  • SJT cable type
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 233003-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
233003-06
Cable Assemblies - Power, Line Cables and Extension Cords 233003-06
CRD 18AWG NEMA5-15P - 320C13 10'

CRD 18AWG NEMA5-15P - 320C13 10'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q132-ND 17B6513 70133298 233003-06
Product Name Power, Line Cables and Extension Cords Power Cord, Nema5-15P, 120In, 10A, Gray; Connector Type A Qualtek Electronics Power Cord; 10 A; Plug; SJT; 10 ft.; 125 VAC; Black, White, Green; degC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm) 10 ft (30.48 dm)
Connector Type NEMA 5-15P NEMA 5-15P Hospital Grade 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SM12G8-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length - 1226012-07 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details