Qualtek Electronics Corp. Heat Shrink Tubing - QRA2-180/58-QC48IN-5 QRA2-180/58-QC48IN-5

Description
Manufacturer: Qualtek Win Source Part Number: 1011070-QRA2-180/58- QC48IN-5 Type: Tubing, Flexible Color: Black, Red Features: Hot Melt Adhesive, UV Resistant, Waterproof Length: 4.00' (1.22m) Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 7.087" (180.01mm) Inner Diameter - Recovered: 2.283" (57.99mm) Recovered Wall Thickness: 0.118" (3.00mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 110°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 1011070-QRA2-180/58- QC48IN-5 Type: Tubing, Flexible Color: Black, Red Features: Hot Melt Adhesive, UV Resistant, Waterproof Length: 4.00' (1.22m) Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 7.087" (180.01mm) Inner Diameter - Recovered: 2.283" (57.99mm) Recovered Wall Thickness: 0.118" (3.00mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 110°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - QRA2-180/58-QC48IN-5
1011070-QRA2-180/58-QC48IN-5
Heat Shrink Tubing - QRA2-180/58-QC48IN-5 1011070-QRA2-180/58-QC48IN-5
Manufacturer: Qualtek Win Source Part Number: 1011070-QRA2-180/58- QC48IN-5 Type: Tubing, Flexible Color: Black, Red Features: Hot Melt Adhesive, UV Resistant, Waterproof Length: 4.00' (1.22m) Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 7.087" (180.01mm) Inner Diameter - Recovered: 2.283" (57.99mm) Recovered Wall Thickness: 0.118" (3.00mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -55°C to 110°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Qualtek
Win Source Part Number: 1011070-QRA2-180/58-QC48IN-5
Type: Tubing, Flexible
Color: Black, Red
Features: Hot Melt Adhesive, UV Resistant, Waterproof
Length: 4.00' (1.22m)
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 7.087" (180.01mm)
Inner Diameter - Recovered: 2.283" (57.99mm)
Recovered Wall Thickness: 0.118" (3.00mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -55°C to 110°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1011070-QRA2-180/58-QC48IN-5
Product Name Heat Shrink Tubing - QRA2-180/58-QC48IN-5
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers