Qualtek Electronics Corp. USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 1M Length 3021065-01M

Description
USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: Black Length: 1 Meter WCI Division
Request a Quote Datasheet
Description
USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: Black Length: 1 Meter WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 1M Length - 3021065-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 1M Length
3021065-01M
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 1M Length 3021065-01M
USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Mini B Male Color: Black Length: 1 Meter WCI Division

USB 2.0 A Female to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Female
Connector B: USB 2.0 Mini B Male
Color: Black
Length: 1 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1113-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1113-ND
USB Cables Q1113-ND
USB 2.0 Cable A Female to Mini B Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Female to Mini B Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 A Rcpt-Mini B Plug, 3.3Ft; Connector A Qualtek Electronics - 56AC9464 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Rcpt-Mini B Plug, 3.3Ft; Connector A Qualtek Electronics
56AC9464
Usb Cord, 2.0 A Rcpt-Mini B Plug, 3.3Ft; Connector A Qualtek Electronics 56AC9464
USB CORD, 2.0 A RCPT-MINI B PLUG, 3.3FT; Connector A:USB Type A Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A RCPT-MINI B PLUG, 3.3FT; Connector A:USB Type A Receptacle; Connector B:Mini USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021065-01M Q1113-ND 56AC9464
Product Name USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 1M Length USB Cables Usb Cord, 2.0 A Rcpt-Mini B Plug, 3.3Ft; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Video Cables (DVI, HDMI) - Q377-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 1M Length - 3021056-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 10FT Length - 3021096-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies - Video Cables (DVI, HDMI) - 1721007-06 - Acme Chip Technology Co., Limited
Specs
Product Type DVI Cable
Cable Shielding Shielded
Cable Length 6 ft (18.29 dm)
View Details