Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 6FT Length 3021009-06

Description
3021009-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Color: Black Length: 6ft WCI Division
Request a Quote
Description
3021009-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Color: Black Length: 6ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021009-06 is a USB 2.0 A male to USB Mini B male cable with a black PVC molded housing, 6-foot length, and UL2725 cable construction using 28AWGx1P+26AWGx2C conductors. The connectors feature nickel-plated pins and PBT insulators, with a 4.2 ± 0.2mm outer jacket diameter. It meets electrical tests including 100% open/short and miss-wire verification, insulation resistance of 10M ohm min at DC400V, and conductor resistance of 3 ohm max. The cable is packed one per polybag with label.

Datasheet Summary
Powered by GS/AI

3021009-06 is a USB 2.0 A male to USB Mini B male cable with a black PVC molded housing, 6-foot length, and UL2725 cable construction using 28AWGx1P+26AWGx2C conductors. The connectors feature nickel-plated pins and PBT insulators, with a 4.2 ± 0.2mm outer jacket diameter. It meets electrical tests including 100% open/short and miss-wire verification, insulation resistance of 10M ohm min at DC400V, and conductor resistance of 3 ohm max. The cable is packed one per polybag with label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 6FT Length - 3021009-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 6FT Length
3021009-06
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 6FT Length 3021009-06
3021009-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Color: Black Length: 6ft WCI Division

3021009-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 26AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male
Color: Black
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q365-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q365-ND
USB Cables Q365-ND
USB 2.0 Cable A Male to Mini B Male 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Mini B Male 6.00' (1.83m) Shielded

Buy Now Datasheet
CABLE ASSEMBLIES - 3021009-06 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE ASSEMBLIES
3021009-06
CABLE ASSEMBLIES 3021009-06
CABLE ASSEMBLIES

CABLE ASSEMBLIES

Buy Now
USB Cables - 3021009-06 - ODG (Origin Data Global)
Shenzhen, China
USB Cables
3021009-06
USB Cables 3021009-06
CBL USB2.0 A PLUG-MIN B PLUG 6'

CBL USB2.0 A PLUG-MIN B PLUG 6'

Supplier's Site Datasheet
Cable Assemblies - USB Cables - 3021009-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021009-06
Cable Assemblies - USB Cables 3021009-06
CBL USB2.0 A PLUG-MIN B PLUG 6'

CBL USB2.0 A PLUG-MIN B PLUG 6'

Supplier's Site
Usb Cable, 2.0 Plug A-Mini B, 1.83M, Blk; Connector A Qualtek Electronics - 55M6812 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Plug A-Mini B, 1.83M, Blk; Connector A Qualtek Electronics
55M6812
Usb Cable, 2.0 Plug A-Mini B, 1.83M, Blk; Connector A Qualtek Electronics 55M6812
USB CABLE, 2.0 PLUG A-MINI B, 1.83M, BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 PLUG A-MINI B, 1.83M, BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021009-06 Q365-ND 3021009-06 3021009-06 3021009-06 55M6812
Product Name USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 6FT Length USB Cables CABLE ASSEMBLIES USB Cables Cable Assemblies - USB Cables Usb Cable, 2.0 Plug A-Mini B, 1.83M, Blk; Connector A Qualtek Electronics
Application Computer
Product Type USB Serial; USB USB; USB Cables USB USB
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q952-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 25M Length - 1730005-25M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 82.02 ft (250 dm)
Connector Type HDMI A Male
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021086-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers