Assembly Cable, Molded Power Cords & Cables
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
CORD 18AWG 5-15P - 320-C13 9.84'
POWER CORD, NEMA 5-15P/IEC C13, 3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
2 Conductor Power Cords
| Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 312010-01 | Q103-ND | 312010-01 | 17B6541 | 70133283 |
| Product Name | Assembly Cable, Molded Power Cords & Cables | Power, Line Cables and Extension Cords | Cable Assemblies - Power, Line Cables and Extension Cords | Power Cord, Nema 5-15P/iec C13, 3M, 10A; Connector Type A Qualtek Electronics | Power Cord; 10 A; 9 ft. 10 in.; 60 degC; 3 x 18 AWG Wire, |
| Cable Shielding | No Shielding | No Shielding; Unshielded | |||
| Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (29.99 dm) | 9.84 ft (30 dm) | 9.83 ft (29.96 dm) | |
| Connector Type | NEMA 5-15P | NEMA 5-15P | 5-15P |