Qualtek Electronics Corp. USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length 3021068-005M

Description
3021068-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Micro B Male Color: Black Length: 0.5 Meter WCI Division
Request a Quote Datasheet
Description
3021068-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Micro B Male Color: Black Length: 0.5 Meter WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length - 3021068-005M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length
3021068-005M
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length 3021068-005M
3021068-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Female Connector B: USB 2.0 Micro B Male Color: Black Length: 0.5 Meter WCI Division

3021068-005M USB 2.0 Cable
USB 2.0 A Female to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Female
Connector B: USB 2.0 Micro B Male
Color: Black
Length: 0.5 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1116-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1116-ND
USB Cables Q1116-ND
USB 2.0 Cable A Female to Micro B Male 1.64' (500.0mm) Shielded

USB 2.0 Cable A Female to Micro B Male 1.64' (500.0mm) Shielded

Buy Now Datasheet
Usb Cord, 2.0 A Rcpt-Micro B Plug, 19.7; Connector A Qualtek Electronics - 56AC9467 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Rcpt-Micro B Plug, 19.7; Connector A Qualtek Electronics
56AC9467
Usb Cord, 2.0 A Rcpt-Micro B Plug, 19.7; Connector A Qualtek Electronics 56AC9467
USB CORD, 2.0 A RCPT-MICRO B PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

USB CORD, 2.0 A RCPT-MICRO B PLUG, 19.7"; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3021068-005M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021068-005M
Cable Assemblies - USB Cables 3021068-005M
CBL USB2.0 A RCP-MCR B PLG 1.64'

CBL USB2.0 A RCP-MCR B PLG 1.64'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021068-005M Q1116-ND 56AC9467 3021068-005M
Product Name USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 0.5M Length USB Cables Usb Cord, 2.0 A Rcpt-Micro B Plug, 19.7; Connector A Qualtek Electronics Cable Assemblies - USB Cables
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length - 3021087-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Power Cord; 36 in.; Straight; UL Recognized, CSA Certified; 300 V; 7 A - 70111459 - Allied Electronics, Inc.
Specs
Cable Length 3 ft (9.14 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
USB 2.0 A Male to Blunt Cut, Black color, 26/24AWG, 16FT Length - 3021023-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length - 3027007-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers