Qualtek Electronics Corp. Power, Line Cables and Extension Cords 392006-01

Description
5.91' (1.80m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q1128-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q1128-ND
Power, Line Cables and Extension Cords Q1128-ND
5.91' (1.80m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F

5.91' (1.80m) Power Cord Black NBR 14136 To IEC 320-C13 H05VV-F

Buy Now Datasheet
Power Cord, Nbr 14136 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics - 53W7558 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nbr 14136 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics
53W7558
Power Cord, Nbr 14136 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics 53W7558
POWER CORD, NBR 14136 PLUG-IEC C13, 1.8M; Connector to Connector:NBR 14136 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9"RoHS Compliant: Yes

POWER CORD, NBR 14136 PLUG-IEC C13, 1.8M; Connector to Connector:NBR 14136 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number Q1128-ND 53W7558
Product Name Power, Line Cables and Extension Cords Power Cord, Nbr 14136 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18 dm)
Connector Type IEC 320-C13 NBR 14136 Plug to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD15005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details