Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 10FT Length 3021013-10

Description
3021013-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 10ft WCI Division
Request a Quote Datasheet
Description
3021013-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 10ft WCI Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 10FT Length - 3021013-10 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 10FT Length
3021013-10
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 10FT Length 3021013-10
3021013-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 10ft WCI Division

3021013-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 26AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 B Type Male
Color: Black
Length: 10ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q367-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q367-ND
USB Cables Q367-ND
USB 2.0 Cable A Male to B Male 10.00' (3.05m) Shielded

USB 2.0 Cable A Male to B Male 10.00' (3.05m) Shielded

Buy Now Datasheet
CBL USB A-B CON 10' 26/28 AWG - 3021013-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL USB A-B CON 10' 26/28 AWG
3021013-10
CBL USB A-B CON 10' 26/28 AWG 3021013-10
CBL USB A-B CON 10' 26/28 AWG

CBL USB A-B CON 10' 26/28 AWG

Buy Now
Usb Cable, 2.0 A Plug-B Plug, 3.05M, Blk; Connector A Qualtek Electronics - 02P4480 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-B Plug, 3.05M, Blk; Connector A Qualtek Electronics
02P4480
Usb Cable, 2.0 A Plug-B Plug, 3.05M, Blk; Connector A Qualtek Electronics 02P4480
USB CABLE, 2.0 A PLUG-B PLUG, 3.05M, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-B PLUG, 3.05M, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3021013-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021013-10
Cable Assemblies - USB Cables 3021013-10
CBL USB2.0 A PLUG TO B PLUG 10'

CBL USB2.0 A PLUG TO B PLUG 10'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021013-10 Q367-ND 3021013-10 02P4480 3021013-10
Product Name USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 10FT Length USB Cables CBL USB A-B CON 10' 26/28 AWG Usb Cable, 2.0 A Plug-B Plug, 3.05M, Blk; Connector A Qualtek Electronics Cable Assemblies - USB Cables
Application Computer Computer
Product Type USB Serial; USB USB USB
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length - 3021058-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 10FT Length - 3021080-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q1043-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q119-ND - DigiKey
Specs
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers