Qualtek Electronics Corp. USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length 3021011-06

Description
3021011-06 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 6ft WCI Division
Request a Quote
Description
3021011-06 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 6ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021011-06 is a USB 2.0 A male to blunt cut cable with a black outer jacket, 4.2 ± 0.2 mm outer diameter, and a length of 1830 ± 50 mm. It uses UL2725 cable with 28AWG×1P and 26AWG×2C conductors, and features a nickel-plated USB A male connector with PBT insulator. Electrical tests include 10 MΩ minimum insulation resistance at DC 400 V and 3 Ω maximum conductor resistance. The cable is blunt cut, has PVC-molded strain relief, and is packed one per polybag with label.

Datasheet Summary
Powered by GS/AI

The 3021011-06 is a USB 2.0 A male to blunt cut cable with a black outer jacket, 4.2 ± 0.2 mm outer diameter, and a length of 1830 ± 50 mm. It uses UL2725 cable with 28AWG×1P and 26AWG×2C conductors, and features a nickel-plated USB A male connector with PBT insulator. Electrical tests include 10 MΩ minimum insulation resistance at DC 400 V and 3 Ω maximum conductor resistance. The cable is blunt cut, has PVC-molded strain relief, and is packed one per polybag with label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length - 3021011-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length
3021011-06
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length 3021011-06
3021011-06 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 6ft WCI Division

3021011-06 USB 2.0 Cable
USB 2.0 A Male to Blunt Cut
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 26AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: Blunt Cut
Color: Black
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB CABLE ASSEMBLY USB 2.0 TYPE A MALE TO BLUNT - 3021011-06 - Heilind Electronics, Inc.
Wilmington, MA, United States
USB CABLE ASSEMBLY USB 2.0 TYPE A MALE TO BLUNT
3021011-06
USB CABLE ASSEMBLY USB 2.0 TYPE A MALE TO BLUNT 3021011-06
USB CABLE ASSEMBLY USB 2.0 TYPE A MALE TO BLUNT

USB CABLE ASSEMBLY USB 2.0 TYPE A MALE TO BLUNT

Buy Now
USB Cables - Q366-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q366-ND
USB Cables Q366-ND
USB 2.0 Cable A Male to Cable (Round) 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Cable (Round) 6.00' (1.83m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 A Plug-Free End, 1.83M/blk; Connector A Qualtek Electronics - 55M6815 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Plug-Free End, 1.83M/blk; Connector A Qualtek Electronics
55M6815
Usb Cord, 2.0 A Plug-Free End, 1.83M/blk; Connector A Qualtek Electronics 55M6815
USB CORD, 2.0 A PLUG-FREE END, 1.83M/BLK; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A PLUG-FREE END, 1.83M/BLK; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3021011-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021011-06
Cable Assemblies - USB Cables 3021011-06
CBL USB2.0 A PLUG TO OPEN 6'

CBL USB2.0 A PLUG TO OPEN 6'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021011-06 3021011-06 Q366-ND 55M6815 3021011-06
Product Name USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length USB CABLE ASSEMBLY USB 2.0 TYPE A MALE TO BLUNT USB Cables Usb Cord, 2.0 A Plug-Free End, 1.83M/blk; Connector A Qualtek Electronics Cable Assemblies - USB Cables
Application Computer Computer
Product Type USB Serial; USB USB USB
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 3FT Length - 1321009-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers
Power, Line Cables and Extension Cords - 189-411008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 3FT Length - 3025030-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
6 suppliers
USB Cables - Q555-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 6.56 ft (19.99 dm)
View Details