Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length 3021098-06

Description
3021098-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: White Length: 6ft WCI Division
Request a Quote
Description
3021098-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: White Length: 6ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021098-06 is a USB 2.0 A male to Mini USB 2.0 B male cable, 6 feet long, with a white PVC molded body and white outer jacket. The cable uses UL2725 28AWGx1PR+24AWGx2C conductors, with nickel-plated connectors and PBT insulators. It meets an insulation resistance of 10M ohm min at DC 300V and conductor resistance of 1 ohm max. The cable has no stated right or left angle termination. The product contains nickel, as noted in a California Proposition 65 warning.

Datasheet Summary
Powered by GS/AI

The 3021098-06 is a USB 2.0 A male to Mini USB 2.0 B male cable, 6 feet long, with a white PVC molded body and white outer jacket. The cable uses UL2725 28AWGx1PR+24AWGx2C conductors, with nickel-plated connectors and PBT insulators. It meets an insulation resistance of 10M ohm min at DC 300V and conductor resistance of 1 ohm max. The cable has no stated right or left angle termination. The product contains nickel, as noted in a California Proposition 65 warning.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length - 3021098-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length
3021098-06
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length 3021098-06
3021098-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: White Length: 6ft WCI Division

3021098-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Left Angle
Color: White
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1259-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1259-ND
USB Cables Q1259-ND
USB 2.0 Cable A Male to Mini B Male, Right Angle 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Mini B Male, Right Angle 6.00' (1.83m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021098-06 Q1259-ND
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321029-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
Power, Line Cables and Extension Cords - Q921-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Power, Line Cables and Extension Cords - 189-512012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/24AWG, 16FT Length - 3021021-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers