Qualtek Electronics Corp. DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length 1321007-03

Description
1321007-03 DVI Video Cable DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 3ft
Request a Quote
Description
1321007-03 DVI Video Cable DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 3ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1321007-03 is a DVI-D Dual Link (24+1) male-to-male cable with a black PVC molded housing and nickel-plated shell. The cable uses UL20276 wiring: (28AWG×1PR+EAM)×7 + 28AWG×1PR + 28AWG×3C, with an outer jacket diameter of 8.5 ± 0.2mm. Connectors include thumb screws of size 2.8×32.5 4-40UNC. Conductor resistance is 3 ohms maximum and insulation resistance is 10M ohms minimum at DC400V.

Datasheet Summary
Powered by GS/AI

1321007-03 is a DVI-D Dual Link (24+1) male-to-male cable with a black PVC molded housing and nickel-plated shell. The cable uses UL20276 wiring: (28AWG×1PR+EAM)×7 + 28AWG×1PR + 28AWG×3C, with an outer jacket diameter of 8.5 ± 0.2mm. Connectors include thumb screws of size 2.8×32.5 4-40UNC. Conductor resistance is 3 ohms maximum and insulation resistance is 10M ohms minimum at DC400V.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length - 1321007-03 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length
1321007-03
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length 1321007-03
1321007-03 DVI Video Cable DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 3ft

1321007-03 DVI Video Cable
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C
Connector A: DVI-D Dual Link (24+1) Male
Connector B: DVI-D Dual Link (24+1) Male
Color: Black
Length: 3ft

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - Q379-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
Q379-ND
Video Cables (DVI, HDMI) Q379-ND
Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 3.00' (914.40mm)

Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 3.00' (914.40mm)

Buy Now Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 1321007-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1321007-03
Cable Assemblies - Video Cables (DVI, HDMI) 1321007-03
CBL M-M DVI-D DUAL LINK 3' SHLD

CBL M-M DVI-D DUAL LINK 3' SHLD

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1321007-03 Q379-ND 1321007-03
Product Name DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI)
Application Computer Video
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length - 3023003-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Power, Line Cables and Extension Cords - Q1052-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q957-ND - DigiKey
Specs
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers
Fan Cord; 80 in.; 90 deg; UL Listed, CSA Certified; Blunt Cut; 300 V; 7 A - 70111453 - Allied Electronics, Inc.
Specs
Cable Length 6.67 ft (20.33 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details