Qualtek Electronics Corp. USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length 3021005-03

Description
3021005-03 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 3ft WCI Division
Request a Quote
Description
3021005-03 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 3ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021005-03 is a USB 2.0 A male to blunt cut cable with a 28/28 AWG UL2725 cable, black outer jacket with 4.0 ± 0.2 mm outer diameter, and a nickel-plated USB A male connector with white PBT insulator. The cable has a blunt cut termination and is rated for 10 MΩ minimum insulation resistance at DC400V and 3 Ω maximum conductor resistance. It is assembled with PVC molded housing in color V398 45P black and packed one per polybag with label.

Datasheet Summary
Powered by GS/AI

3021005-03 is a USB 2.0 A male to blunt cut cable with a 28/28 AWG UL2725 cable, black outer jacket with 4.0 ± 0.2 mm outer diameter, and a nickel-plated USB A male connector with white PBT insulator. The cable has a blunt cut termination and is rated for 10 MΩ minimum insulation resistance at DC400V and 3 Ω maximum conductor resistance. It is assembled with PVC molded housing in color V398 45P black and packed one per polybag with label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length - 3021005-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length
3021005-03
USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length 3021005-03
3021005-03 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 3ft WCI Division

3021005-03 USB 2.0 Cable
USB 2.0 A Male to Blunt Cut
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: Blunt Cut
Color: Black
Length: 3ft
WCI Division

Supplier's Site Datasheet
CABLE ASSEMBLIES - 3021005-03 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE ASSEMBLIES
3021005-03
CABLE ASSEMBLIES 3021005-03
CABLE ASSEMBLIES

CABLE ASSEMBLIES

Buy Now
Cable Assemblies - USB Cables - 1338544-3021005-03 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - USB Cables
1338544-3021005-03
Cable Assemblies - USB Cables 1338544-3021005-03
Win Source Part Number: 1338544-3021005-03 Category: Cable Assemblies - USB Cables Color: Black Features: Data Transfer and Charge Package: Bulk Wire Gauge: 28 AWG, 28 AWG Specifications: USB 2.0 Length: 3.00' (914.4mm) Shielding: Shielded Standard Package: 50 Configuration: A Male to Cable (Round) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Qualtek Base Product Number: 3021005 Transfer Rate: 480Mbps California Prop 65: Warning Information

Win Source Part Number: 1338544-3021005-03
Category: Cable Assemblies - USB Cables
Color: Black
Features: Data Transfer and Charge
Package: Bulk
Wire Gauge: 28 AWG, 28 AWG
Specifications: USB 2.0
Length: 3.00' (914.4mm)
Shielding: Shielded
Standard Package: 50
Configuration: A Male to Cable (Round)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Qualtek
Base Product Number: 3021005
Transfer Rate: 480Mbps
California Prop 65: Warning Information

Buy Now Datasheet
USB Cables - Q363-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q363-ND
USB Cables Q363-ND
USB 2.0 Cable A Male to Cable (Round) 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Cable (Round) 3.00' (914.4mm) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3021005-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021005-03
Cable Assemblies - USB Cables 3021005-03
CBL USB2.0 A PLUG TO OPEN 3'

CBL USB2.0 A PLUG TO OPEN 3'

Supplier's Site
USB Cables - 3021005-03 - ODG (Origin Data Global)
Shenzhen, China
USB Cables
3021005-03
USB Cables 3021005-03
CBL USB2.0 A PLUG TO OPEN 3'

CBL USB2.0 A PLUG TO OPEN 3'

Supplier's Site Datasheet
Usb Cord, 2.0 A Plug-Free End, 914Mm/blk; Connector A Qualtek Electronics - 02P4475 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Plug-Free End, 914Mm/blk; Connector A Qualtek Electronics
02P4475
Usb Cord, 2.0 A Plug-Free End, 914Mm/blk; Connector A Qualtek Electronics 02P4475
USB CORD, 2.0 A PLUG-FREE END, 914MM/BLK; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:914mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A PLUG-FREE END, 914MM/BLK; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:914mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021005-03 3021005-03 1338544-3021005-03 Q363-ND 3021005-03 3021005-03 02P4475
Product Name USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length CABLE ASSEMBLIES Cable Assemblies - USB Cables USB Cables Cable Assemblies - USB Cables USB Cables Usb Cord, 2.0 A Plug-Free End, 914Mm/blk; Connector A Qualtek Electronics
Application Computer
Product Type USB Serial; USB USB USB; USB Cables USB
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length - 3021064-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length - 3023035-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 10FT Length - 3021080-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 16FT Length - 1321035-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details