Qualtek Electronics Corp. POWER CORD 317003-01

Description
POWER CORD
Request a Quote Datasheet
Description
POWER CORD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER CORD - 317003-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CORD
317003-01
POWER CORD 317003-01
POWER CORD

POWER CORD

Buy Now
Power, Line Cables and Extension Cords - Q946-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q946-ND
Power, Line Cables and Extension Cords Q946-ND
4.92' (1.50m) Power Cord Black IEC 320-C14 To Cable SVT

4.92' (1.50m) Power Cord Black IEC 320-C14 To Cable SVT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 317003-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
317003-01
Cable Assemblies - Power, Line Cables and Extension Cords 317003-01
CRD 18AWG IEC320-C14 - CBL 4.92'

CRD 18AWG IEC320-C14 - CBL 4.92'

Supplier's Site
Power Cord, Iec 60320 C14-Free End, 59; Connector To Connector Qualtek Electronics - 17B6588 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Free End, 59; Connector To Connector Qualtek Electronics
17B6588
Power Cord, Iec 60320 C14-Free End, 59; Connector To Connector Qualtek Electronics 17B6588
POWER CORD, IEC 60320 C14-FREE END, 59"; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:59" RoHS Compliant: Yes

POWER CORD, IEC 60320 C14-FREE END, 59"; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:59" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 317003-01 Q946-ND 317003-01 17B6588
Product Name POWER CORD Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Iec 60320 C14-Free End, 59; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Connector Type IEC 320-C14 IEC 60320 C14 to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-5152-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers