Qualtek Electronics Corp. IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 59 inches 317003-01

Description
North American Power Cord 317003-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 59 inches
Request a Quote
Description
North American Power Cord 317003-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 59 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with IEC 60320 C14 plug and ROJ 2" strip end, 59 inches long, constructed of SVT 18AWG/3C cordage with black jacket, rated for 250V and 10A, operating at 60°C, and certified by UL and CSA.

Datasheet Summary
Powered by GS/AI

Power cord with IEC 60320 C14 plug and ROJ 2" strip end, 59 inches long, constructed of SVT 18AWG/3C cordage with black jacket, rated for 250V and 10A, operating at 60°C, and certified by UL and CSA.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 to ROJ 2
Mentor, OH, United States
IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 59 inches
317003-01
IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 59 inches 317003-01
North American Power Cord 317003-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 59 inches

North American Power Cord
317003-01 IEC 60320 C14 to ROJ 2", Strip 5/8"
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: IEC 60320 C14
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 59 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 317003-01
Product Name IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 59 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type IEC 60320 C14
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 18AWG / 3C, SJT, 60C, 120 inches - 243012-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded - 312037-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details