Hospital-grade power cord with a NEMA 5-15P plug and IEC 60320 C13 connector, 120 inches long, featuring SJT 16AWG/3C unshielded cordage rated for 125VAC and 13A at 60°C, with a black jacket. Approved by UL and CSA, and RoHS compliant.
North American Hospital Grade Power Cord
233058-01 NEMA 5-15P Hospital Grade (Black) to IEC 60320 C13 (Black)
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P Hosptial Grade (Black)
Other End: IEC 60320 C13 (Black)
Approvals: UL, CSA
Length: 120 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 233058-01 |
| Product Name | NEMA 5-15P Hosptial Grade (Black) to IEC 60320 C13 (Black), 16AWG / 3C, SJT, 60C, 120 inches |
| Cord Color | Black |
| Approvals | CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 120 inch (3048 mm) |