Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches 225003-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C19 Approvals: UL, CSA Length: 98 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C19 Approvals: UL, CSA Length: 98 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NEMA 5-15P to IEC 60320 C19 power cord with 14AWG/3C SJT cordage, 98 inches long, black jacket, rated for 125V AC at 15A and 60°C, with UL and CSA approvals.

Datasheet Summary
Powered by GS/AI

NEMA 5-15P to IEC 60320 C19 power cord with 14AWG/3C SJT cordage, 98 inches long, black jacket, rated for 125V AC at 15A and 60°C, with UL and CSA approvals.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 225003-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches
225003-01
NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches 225003-01
North American Power Cord NEMA 5-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C19 Approvals: UL, CSA Length: 98 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C19
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C19
Approvals: UL, CSA
Length: 98 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 225003-01
Product Name NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P Polarized to Split 2
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details