Power cord with NEMA 1-15P polarized plug and split 2", strip 5/8" termination, featuring SPT-1, 18AWG/2C unshielded cordage, 105°C temperature rating, 125VAC 10A rating, black jacket, and 39.36" length. Complies with UL and cUL standards and is RoHS compliant.
North American Power Cord
NEMA 1-15P Polarized to Split 2", Strip 5/8"
Features:
Cordage: SPT-1, 18AWG / 2C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 1-15P Polarized
Other End: Split 2", Strip 5/8"
Approvals: UL, cUL
Length: 39 inches
POWER CORD, NEMA 1-15P-FREE END, 39"; Connector to Connector:NEMA 1-15P to Free End; Cable Length - Metric:999.6mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:39" RoHS Compliant: Yes
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 223053-01 | 50AJ0577 |
| Product Name | NEMA 1-15P Polarized to Split 2", Strip 5/8", 18AWG / 2C, SPT-1, 105C, 39 inches | Power Cord, Nema 1-15P-Free End, 39; Connector To Connector Qualtek Electronics |
| Cord Color | Black | |
| Number of Conductors | 2 | |
| Male End Type | NEMA 1-15P | |
| Polarization | Polarized | |
| Cord Length | 39 inch (991 mm) | 39.35 inch (1000 mm) |