Qualtek Electronics Corp. NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 96 inches 223021-01

Description
North American Power Cord NEMA 1-15P to IEC 60320 C7 Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C7 Approvals: UL, cUL Length: 96 inches
Request a Quote Datasheet
Description
North American Power Cord NEMA 1-15P to IEC 60320 C7 Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C7 Approvals: UL, cUL Length: 96 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 96 inches - 223021-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 96 inches
223021-01
NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 96 inches 223021-01
North American Power Cord NEMA 1-15P to IEC 60320 C7 Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C7 Approvals: UL, cUL Length: 96 inches

North American Power Cord
NEMA 1-15P to IEC 60320 C7
Features:
Cordage: SPT-2, 18AWG / 2C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 7A
Jacket Color: Black
Plug: NEMA 1-15P
Other End: IEC 60320 C7
Approvals: UL, cUL
Length: 96 inches

Supplier's Site Datasheet
Power Cord, Nema 1-15P/iec C7, 2.44M, 7A; Connector Type A Qualtek Electronics - 91C5000 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P/iec C7, 2.44M, 7A; Connector Type A Qualtek Electronics
91C5000
Power Cord, Nema 1-15P/iec C7, 2.44M, 7A; Connector Type A Qualtek Electronics 91C5000
POWER CORD, NEMA 1-15P/IEC C7, 2.44M, 7A; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:2.44m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 1-15P/IEC C7, 2.44M, 7A; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:2.44m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 223021-01 91C5000
Product Name NEMA 1-15P to IEC 60320 C7, 18AWG / 2C, SPT-2, 105C, 96 inches Power Cord, Nema 1-15P/iec C7, 2.44M, 7A; Connector Type A Qualtek Electronics
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 96 inch (2438 mm) 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 120 inches - 233085-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SVT, 60C, 90 inches - 313001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers