Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded 312041-01

Description
North American Power Cord 312041-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Description
North American Power Cord 312041-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NEMA 5-15P to IEC 60320 C13 power cord with SJT 14AWG/3C shielded cable, 79″ length, rated for 125VAC, 15A, and 60°C, featuring a black jacket and Mylar foil shielding, certified to UL and CSA standards.

Datasheet Summary
Powered by GS/AI

NEMA 5-15P to IEC 60320 C13 power cord with SJT 14AWG/3C shielded cable, 79″ length, rated for 125VAC, 15A, and 60°C, featuring a black jacket and Mylar foil shielding, certified to UL and CSA standards.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded - 312041-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded
312041-01
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded 312041-01
North American Power Cord 312041-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Shielded with Mylar Foil Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches

North American Power Cord
312041-01 NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 14AWG / 3C, Shielded with Mylar Foil
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 79 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 312041-01
Product Name NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches - 313006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 377009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
60IN Straight Style Fan Power Cord - 07100-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers