Qualtek Electronics Corp. DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 10FT Length 1321027-10

Description
1321027-10 DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 10ft
Request a Quote
Description
1321027-10 DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 10ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1321027-10 is a 10-foot DVI-D dual link (24+1) male-to-male cable with a black outer jacket, constructed of UL20276 cable with 28AWG conductors and a 8.5 ± 0.2 mm outer diameter. It features nickel-plated DVI (24+1) male connectors with thumb screws measuring 2.8 × 32.5 mm and 4-40 UNC threading. The cable meets electrical specifications including insulation resistance of at least 10 MΩ at AC300V DC400V and conductor resistance of 3 Ω maximum. It is fully tested for open/short and miss-wire conditions.

Datasheet Summary
Powered by GS/AI

The 1321027-10 is a 10-foot DVI-D dual link (24+1) male-to-male cable with a black outer jacket, constructed of UL20276 cable with 28AWG conductors and a 8.5 ± 0.2 mm outer diameter. It features nickel-plated DVI (24+1) male connectors with thumb screws measuring 2.8 × 32.5 mm and 4-40 UNC threading. The cable meets electrical specifications including insulation resistance of at least 10 MΩ at AC300V DC400V and conductor resistance of 3 Ω maximum. It is fully tested for open/short and miss-wire conditions.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 10FT Length - 1321027-10 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 10FT Length
1321027-10
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 10FT Length 1321027-10
1321027-10 DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 10ft

1321027-10
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C
Connector A: DVI-D Dual Link (24+1) Male
Connector B: DVI-D Dual Link (24+1) Male
Color: Black
Length: 10ft

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - Q389-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
Q389-ND
Video Cables (DVI, HDMI) Q389-ND
Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 10.0' (3.05m)

Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 10.0' (3.05m)

Buy Now Datasheet
CABLE ASSEMBLIES - 1321027-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE ASSEMBLIES
1321027-10
CABLE ASSEMBLIES 1321027-10
CABLE ASSEMBLIES

CABLE ASSEMBLIES

Buy Now
Cable Assemblies - Video Cables (DVI, HDMI) - 1321027-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1321027-10
Cable Assemblies - Video Cables (DVI, HDMI) 1321027-10
CBL M-M DVI-D DUAL LINK 10' SHLD

CBL M-M DVI-D DUAL LINK 10' SHLD

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1321027-10 Q389-ND 1321027-10 1321027-10
Product Name DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 10FT Length Video Cables (DVI, HDMI) CABLE ASSEMBLIES Cable Assemblies - Video Cables (DVI, HDMI)
Application Computer Video
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length - 1321007-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q1043-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details
3 suppliers