Qualtek Electronics Corp. Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics 07145-SP036

Description
POWER CORD, NEMA 5-15P-FAN RCPT, 36"; Connector to Connector:NEMA 5-15P to 45° Fan Receptacle; Cable Length - Metric:914.4mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:36" RoHS Compliant: Yes
Description
POWER CORD, NEMA 5-15P-FAN RCPT, 36"; Connector to Connector:NEMA 5-15P to 45° Fan Receptacle; Cable Length - Metric:914.4mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:36" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics - 83H3498 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics
83H3498
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics 83H3498
POWER CORD, NEMA 5-15P-FAN RCPT, 36"; Connector to Connector:NEMA 5-15P to 45° Fan Receptacle; Cable Length - Metric:914.4mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:36" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FAN RCPT, 36"; Connector to Connector:NEMA 5-15P to 45° Fan Receptacle; Cable Length - Metric:914.4mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:36" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83H3498
Product Name Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G5-ES-5-LE5-CO-ND - DigiKey
Specs
Cable Length 16.4 ft (49.99 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q988-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers