Qualtek Electronics Corp. DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length 1321021-10

Description
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 10ft
Request a Quote
Description
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 10ft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length - 1321021-10 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length
1321021-10
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length 1321021-10
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 10ft

DVI-A (12+5) Male to VGA HD 15 Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR
Connector A: DVI-A (12+5) Male
Connector B: VGA HD 15 Male
Color: Black
Length: 10ft

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1321021-10
Product Name DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length - 3021062-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q412-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SEV 1011, 3 pos
View Details
3 suppliers
Video Cables (DVI, HDMI) - Q402-ND - DigiKey
Specs
Application Video
Cable Length 16 ft (48.77 dm)
View Details
3 suppliers