Qualtek Electronics Corp. Power, Line Cables and Extension Cords 378005-01

Description
5.91' (1.80m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q412-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q412-ND
Power, Line Cables and Extension Cords Q412-ND
5.91' (1.80m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F

5.91' (1.80m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F

Buy Now Datasheet
Power Cord, Sev 1011-Iec C13, 1.8M, 10A; Connector Type A Qualtek Electronics - 02P4790 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Sev 1011-Iec C13, 1.8M, 10A; Connector Type A Qualtek Electronics
02P4790
Power Cord, Sev 1011-Iec C13, 1.8M, 10A; Connector Type A Qualtek Electronics 02P4790
POWER CORD, SEV 1011-IEC C13, 1.8M, 10A; Connector Type A:SEV 1011; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, SEV 1011-IEC C13, 1.8M, 10A; Connector Type A:SEV 1011; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 378005-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
378005-01
Cable Assemblies - Power, Line Cables and Extension Cords 378005-01
CORD SEV 1011 3 POS - C13 5.90'

CORD SEV 1011 3 POS - C13 5.90'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q412-ND 02P4790 378005-01
Product Name Power, Line Cables and Extension Cords Power Cord, Sev 1011-Iec C13, 1.8M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18 dm) 5.91 ft (18.01 dm)
Connector Type SEV 1011, 3 pos SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female 8 AWG Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-2-0300A-FVA1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1059-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details