Qualtek Electronics Corp. Assembly Cable, Molded Power Cords & Cables 212099-01

Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote Datasheet
Description
Assembly Cable, Molded Power Cords & Cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembly Cable, Molded Power Cords & Cables - 212099-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
212099-01
Assembly Cable, Molded Power Cords & Cables 212099-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
Power, Line Cables and Extension Cords - Q1209-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q1209-ND
Power, Line Cables and Extension Cords Q1209-ND
6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

6.00' (1.83m) Power Cord Black NEMA 5-15P To IEC 320-C13 SVT

Buy Now Datasheet
Power Cord, Nema 5-15P-Iec C13, 72; Connector To Connector Qualtek Electronics - 02P4142 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 72; Connector To Connector Qualtek Electronics
02P4142
Power Cord, Nema 5-15P-Iec C13, 72; Connector To Connector Qualtek Electronics 02P4142
POWER CORD, NEMA 5-15P-IEC C13, 72"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 72"; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 212099-01 Q1209-ND 02P4142
Product Name Assembly Cable, Molded Power Cords & Cables Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-Iec C13, 72; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm) 6 ft (18.3 dm)
Connector Type NEMA 5-15P NEMA 5-15P to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-10-Q7-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Plug Assembly, Power; 10 A; 250 VAC; 1000 Megohms (Min.); Nylon; 18 AWG - 70133305 - Allied Electronics, Inc.
Specs
Connector Type Female Rewireable Plug
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); VDE
View Details