Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311007-01

Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q106-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q106-ND
Power, Line Cables and Extension Cords Q106-ND
6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SVT

6.56' (2.00m) Power Cord Black NEMA 5-15P To Cable SVT

Buy Now Datasheet
Power Cord; 10 A; Unshielded; 6 ft. 7 in.; Black; 60 degC - 70133449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; Unshielded; 6 ft. 7 in.; Black; 60 degC
70133449
Power Cord; 10 A; Unshielded; 6 ft. 7 in.; Black; 60 degC 70133449
3 Conductor Unshielded Power Cords, Power Cord 3 conductor power cords - unshielded.

3 Conductor Unshielded Power Cords, Power Cord
3 conductor power cords - unshielded.

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 311007-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
311007-01
Cable Assemblies - Power, Line Cables and Extension Cords 311007-01
CORD 18AWG NEMA5-15P - CBL 6.56'

CORD 18AWG NEMA5-15P - CBL 6.56'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q106-ND 70133449 311007-01
Product Name Power, Line Cables and Extension Cords Power Cord; 10 A; Unshielded; 6 ft. 7 in.; Black; 60 degC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 817-IL13P-SE-SJT-3160-500-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
Connector Type IEC 320-C13
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details