Qualtek Electronics Corp. DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length 1321011-06

Description
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 6ft
Request a Quote
Description
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 6ft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length - 1321011-06 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length
1321011-06
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length 1321011-06
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 6ft

DVI-A (12+5) Male to VGA HD 15 Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR
Connector A: DVI-A (12+5) Male
Connector B: VGA HD 15 Male
Color: Black
Length: 6ft

Supplier's Site
Cable Assemblies - Between Series Adapter Cables - 1321011-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
1321011-06
Cable Assemblies - Between Series Adapter Cables 1321011-06
CBL ASSY DSUB 15P M-DVI-A M 6'

CBL ASSY DSUB 15P M-DVI-A M 6'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1321011-06 1321011-06
Product Name DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length Cable Assemblies - Between Series Adapter Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 10FT Length - 3021105-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Left Angled Type C Male, Black color, 1M Length - 3021107-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q920-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 6FT Length - 3021076-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers