Qualtek Electronics Corp. Power, Line Cables and Extension Cords 369003-E01

Description
8.20' (2.50m) Power Cord Black BS1363A To Cable H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black BS1363A To Cable H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q137-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q137-ND
Power, Line Cables and Extension Cords Q137-ND
8.20' (2.50m) Power Cord Black BS1363A To Cable H05VV-F

8.20' (2.50m) Power Cord Black BS1363A To Cable H05VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 369003-E01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Power, Line Cables and Extension Cords
369003-E01
Cable Assemblies - Power, Line Cables and Extension Cords 369003-E01
CORD BS1363A TO CBL 8.20' BLACK

CORD BS1363A TO CBL 8.20' BLACK

Supplier's Site
Cord, Power; 2.5 m; 3; 1.00 in.; 10.0 AWG; H05VV-F - 70133443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power; 2.5 m; 3; 1.00 in.; 10.0 AWG; H05VV-F
70133443
Cord, Power; 2.5 m; 3; 1.00 in.; 10.0 AWG; H05VV-F 70133443
Cord, Power; 2.5 m; 3; 1.00 in.; 10.0 AWG; H05VV-F

Cord, Power; 2.5 m; 3; 1.00 in.; 10.0 AWG; H05VV-F

Supplier's Site
Power Cord, Bs1363A-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics - 17B6716 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs1363A-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics
17B6716
Power Cord, Bs1363A-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics 17B6716
POWER CORD, BS1363A-FREE END, 2.5M, 10A; Connector Type A:UK BS1363A Plug; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, BS1363A-FREE END, 2.5M, 10A; Connector Type A:UK BS1363A Plug; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q137-ND 369003-E01 70133443 17B6716
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Cord, Power; 2.5 m; 3; 1.00 in.; 10.0 AWG; H05VV-F Power Cord, Bs1363A-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (25 dm)
Connector Type BS1363A UK BS1363A W/13 A Fuse UK BS1363A Plug
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 300mm, Screw-Lok - G125-MC13405M3-0300F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, White color, 29/32/34AWG, 1M Length - 3023050-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details