Qualtek Electronics Corp. Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 10FT Length 1226013-10

Description
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Gray Length: 10ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 10FT Length - 1226013-10 - Qualtek Electronics Corp.
Mentor, OH, United States
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 10FT Length
1226013-10
Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 10FT Length 1226013-10
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Gray Length: 10ft

RJ45 to RJ45
Features:
Enhanced Category 6 650 MHz
4 Twisted Pairs, 30V, 60°C
Stranded 568B Wiring
50u" Gold Plated Connectors
Molded Strain Relief
1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM
Specifications:
Cable: Cat 6 UTP 26AWG Stranded Wire
Connector A: RJ45
Connector B: RJ45
Color: Gray
Length: 10ft

Supplier's Site Datasheet
Modular Cables - 1226013-10-ND - DigiKey
Thief River Falls, MN, United States
Modular Cables
1226013-10-ND
Modular Cables 1226013-10-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1226013-10 1226013-10-ND
Product Name Cat 6 UTP, RJ45 to RJ45, Gray color, 26AWG, 10FT Length Modular Cables
Application Computer LAN / Ethernet
Product Type Patch
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321019-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 25FT Length - 1225024-25 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
2 suppliers
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male, Black color, 30/34/26AWG, 1M Length - 3021106-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 3FT Length - 3021100-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers