Qualtek Electronics Corp. Power, Line Cables and Extension Cords 398002-01

Description
5.91' (1.80m) Power Cord Black SI 32 (Angled) To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black SI 32 (Angled) To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q422-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q422-ND
Power, Line Cables and Extension Cords Q422-ND
5.91' (1.80m) Power Cord Black SI 32 (Angled) To IEC 320-C13 H05VV-F

5.91' (1.80m) Power Cord Black SI 32 (Angled) To IEC 320-C13 H05VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 398002-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
398002-01
Cable Assemblies - Power, Line Cables and Extension Cords 398002-01
CORD SI 32 TO IEC 320-C13 5.90'

CORD SI 32 TO IEC 320-C13 5.90'

Supplier's Site
Power Cord, Si 32 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics - 02P4844 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Si 32 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics
02P4844
Power Cord, Si 32 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics 02P4844
POWER CORD, SI 32 PLUG-IEC C13, 1.8M; Connector to Connector:SI 32 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

POWER CORD, SI 32 PLUG-IEC C13, 1.8M; Connector to Connector:SI 32 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q422-ND 398002-01 02P4844
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Si 32 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18.01 dm) 5.91 ft (18 dm)
Connector Type SI 32 (Angled) SI 32 Plug to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6522-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details