Qualtek Electronics Corp. Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length 1225011-07

Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Yellow Length: 7ft
Request a Quote
Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Yellow Length: 7ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CAT. 5e UTP 8P8C to 8P8C patch cable with 26AWG stranded copper wire, 4 twisted pairs, 30V, 60°C, and yellow PVC jacket measuring 5.5 ± 0.2mm outer diameter; features short modular US-type 8P8C connectors with 50µΩ gold plating and 568B wiring; RoHS compliant.

Datasheet Summary
Powered by GS/AI

CAT. 5e UTP 8P8C to 8P8C patch cable with 26AWG stranded copper wire, 4 twisted pairs, 30V, 60°C, and yellow PVC jacket measuring 5.5 ± 0.2mm outer diameter; features short modular US-type 8P8C connectors with 50µΩ gold plating and 568B wiring; RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length - 1225011-07 - Qualtek Electronics Corp.
Mentor, OH, United States
Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length
1225011-07
Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length 1225011-07
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Yellow Length: 7ft

RJ45 to RJ45
Features:
Enhanced Category 5 350 MHz
4 Twisted Pairs, 30V, 60°C
Stranded 568B Wiring
Short 50u" Gold Plated Connectors
Molded Strain Relief
100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM
Specifications:
Cable: Cat 5e UTP 26AWG Stranded Wire
Connector A: RJ45
Connector B: RJ45
Color: Yellow
Length: 7ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1225011-07
Product Name Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 3FT Length - 1226006-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details
Power, Line Cables and Extension Cords - Q406-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type AS3112
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
HDMI 1.4b, HDMI A Male to DVI-D Single Link (18+1) Male, Black color, 26/28/28AWG, 30FT Length - 1721019-30 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 30 ft (91.44 dm)
Connector Type DVI-D; HDMI A Male
View Details
2 suppliers