Qualtek Electronics Corp. Power, Line Cables and Extension Cords 366042-D01

Description
8.20' (2.50m) Power Cord Black IEC 884/CEE7-VII To Cable H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black IEC 884/CEE7-VII To Cable H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q950-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q950-ND
Power, Line Cables and Extension Cords Q950-ND
8.20' (2.50m) Power Cord Black IEC 884/CEE7-VII To Cable H05VV-F

8.20' (2.50m) Power Cord Black IEC 884/CEE7-VII To Cable H05VV-F

Buy Now Datasheet
Power Cord, Cee 7/7P-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics - 17B6708 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7P-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics
17B6708
Power Cord, Cee 7/7P-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics 17B6708
POWER CORD, CEE 7/7P-FREE END, 2.5M, 10A; Connector Type A:CEE 7/7 Right Angle Plug; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/7P-FREE END, 2.5M, 10A; Connector Type A:CEE 7/7 Right Angle Plug; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cord, Power 10 A 2.5 m Plug 3 1 mm VDE Approved - 70133435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power 10 A 2.5 m Plug 3 1 mm VDE Approved
70133435
Cord, Power 10 A 2.5 m Plug 3 1 mm VDE Approved 70133435
Power Cord, 10 A, 2.5 m Power cord with 10 A current rating.

Power Cord, 10 A, 2.5 m
Power cord with 10 A current rating.

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 366042-D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
366042-D01
Cable Assemblies - Power, Line Cables and Extension Cords 366042-D01
CORD IEC884/CEE7-VII - CBL 8.20'

CORD IEC884/CEE7-VII - CBL 8.20'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q950-ND 17B6708 70133435 366042-D01
Product Name Power, Line Cables and Extension Cords Power Cord, Cee 7/7P-Free End, 2.5M, 10A; Connector Type A Qualtek Electronics Cord, Power 10 A 2.5 m Plug 3 1 mm VDE Approved Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Connector Type IEC 884/CEE7-VII CEE 7/7 Right Angle Plug IEC 884/CEE7/VII
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details