Qualtek Electronics Corp. Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length 1225001-01

Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Gray Length: 1ft
Request a Quote
Description
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Gray Length: 1ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1225001-01 is a Category 5e UTP Ethernet patch cable with 8P8C modular connectors on both ends, in gray, for direct device-to-device connection. The cable uses 26AWG stranded copper wire with four twisted pairs wired to T568B, an outer diameter of 5.5 ± 0.2 mm, and a PVC jacket. Both connectors are short-type, with 50µm gold plating on the contacts, and feature molded strain relief. The assembly complies with RoHS standards and meets UL 94V-2 for the connector housing. The cable length is 304.8 mm ± 10 mm.

Datasheet Summary
Powered by GS/AI

1225001-01 is a Category 5e UTP Ethernet patch cable with 8P8C modular connectors on both ends, in gray, for direct device-to-device connection. The cable uses 26AWG stranded copper wire with four twisted pairs wired to T568B, an outer diameter of 5.5 ± 0.2 mm, and a PVC jacket. Both connectors are short-type, with 50µm gold plating on the contacts, and feature molded strain relief. The assembly complies with RoHS standards and meets UL 94V-2 for the connector housing. The cable length is 304.8 mm ± 10 mm.

Suppliers

Company
Product
Description
Supplier Links
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length - 1225001-01 - Qualtek Electronics Corp.
Mentor, OH, United States
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length
1225001-01
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length 1225001-01
RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Gray Length: 1ft

RJ45 to RJ45
Features:
Enhanced Category 5 350 MHz
4 Twisted Pairs, 30V, 60°C
Stranded 568B Wiring
Short 50u" Gold Plated Connectors
Molded Strain Relief
100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM
Specifications:
Cable: Cat 5e UTP 26AWG Stranded Wire
Connector A: RJ45
Connector B: RJ45
Color: Gray
Length: 1ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1225001-01
Product Name Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 1FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-250134-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1 ft (3.05 dm)
Connector Type NEMA 5-15P
View Details
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length - 3023013-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length - 3021058-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 1FT Length - 3025033-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1 ft (3.05 dm)
View Details
5 suppliers