Qualtek Electronics Corp. 120mm Aluminum & Stainless Steel Fan Filter, Stainless Steel 06450-SS

Description
120mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06450-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Description
120mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06450-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 06450-SS is a 120mm fan filter screen made with SUS304 stainless steel frame, 0.6mm thick, and a 24#/25.4mm stainless steel mesh, designed for use with standard 120mm axial fans. It has a rohs compliance rating and an electrolytic finish. Dimensions include a 77.401mm by 78.811mm outer profile, a 25mm radius corner, and a 4.32mm diameter mounting hole. General tolerances are ±0.5mm unless otherwise specified.

Datasheet Summary
Powered by GS/AI

The 06450-SS is a 120mm fan filter screen made with SUS304 stainless steel frame, 0.6mm thick, and a 24#/25.4mm stainless steel mesh, designed for use with standard 120mm axial fans. It has a rohs compliance rating and an electrolytic finish. Dimensions include a 77.401mm by 78.811mm outer profile, a 25mm radius corner, and a 4.32mm diameter mounting hole. General tolerances are ±0.5mm unless otherwise specified.

Suppliers

Company
Product
Description
Supplier Links
120mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06450-SS - Qualtek Electronics Corp.
Mentor, OH, United States
120mm Aluminum & Stainless Steel Fan Filter, Stainless Steel
06450-SS
120mm Aluminum & Stainless Steel Fan Filter, Stainless Steel 06450-SS
120mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06450-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

120mm Aluminum & Stainless Steel Fan Filter
Finish: Stainless Steel
These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding.
06450-SS - Stainless steel finish
The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 06450-SS
Product Name 120mm Aluminum & Stainless Steel Fan Filter, Stainless Steel
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly with 60PPI Media - 09325-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06250-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
92mm Plastic Fan Filter Assembly with 100PPI Media - 09362-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
92mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06362-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details