Qualtek Electronics Corp. 120mm Plastic Fan Filter Assembly with 45PPI Media 09450-F/45

Description
120mm Plastic Fan Filter Assembly Consisting of a guard, foam filter media and media retainer 45PPI Media
Request a Quote
Description
120mm Plastic Fan Filter Assembly Consisting of a guard, foam filter media and media retainer 45PPI Media
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic fan filter assembly with 45 pores per inch (PPI) media, designed for use with 120mm fans, consists of a guard, foam filter media, and media retainer. The assembly complies with RoHS standards and meets UL 900 Class II flammability rating. Dimensions include a 125.2 mm outer diameter, 118.3 mm height, and 10.6 mm thickness, with dimensional tolerances of ±0.15 mm for 5-16 mm ranges. The media is compatible with the 09450-F series.

Datasheet Summary
Powered by GS/AI

Plastic fan filter assembly with 45 pores per inch (PPI) media, designed for use with 120mm fans, consists of a guard, foam filter media, and media retainer. The assembly complies with RoHS standards and meets UL 900 Class II flammability rating. Dimensions include a 125.2 mm outer diameter, 118.3 mm height, and 10.6 mm thickness, with dimensional tolerances of ±0.15 mm for 5-16 mm ranges. The media is compatible with the 09450-F series.

Suppliers

Company
Product
Description
Supplier Links
120mm Plastic Fan Filter Assembly with 45PPI Media - 09450-F/45 - Qualtek Electronics Corp.
Mentor, OH, United States
120mm Plastic Fan Filter Assembly with 45PPI Media
09450-F/45
120mm Plastic Fan Filter Assembly with 45PPI Media 09450-F/45
120mm Plastic Fan Filter Assembly Consisting of a guard, foam filter media and media retainer 45PPI Media

120mm Plastic Fan Filter Assembly
Consisting of a guard, foam filter media and media retainer
45PPI Media

Supplier's Site Datasheet
FANS Fan Filters - 09450-F/45 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Fan Filters
09450-F/45
FANS Fan Filters 09450-F/45
FILTER/GUARD FOR 4-1/2in. 120MM FANS

FILTER/GUARD FOR 4-1/2in. 120MM FANS

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Galco Industrial Electronics
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 09450-F/45 09450-F/45
Product Name 120mm Plastic Fan Filter Assembly with 45PPI Media FANS Fan Filters
Construction Fan Filters Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
150mm Fan Filter Media 100PPI - 09650-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
92mm Fan Filter Media 100PPI - 09362-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
92mm Plastic Fan Filter Retainer - 09362-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details