Qualtek Electronics Corp. 40mm Plastic Fan Filter Retainer 09150-R

Description
40mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote Datasheet
Description
40mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40mm Plastic Fan Filter Retainer - 09150-R - Qualtek Electronics Corp.
Mentor, OH, United States
40mm Plastic Fan Filter Retainer
09150-R
40mm Plastic Fan Filter Retainer 09150-R
40mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly

40mm Plastic Fan Filter Retainer
Used as part of the Fan Filter Assembly

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09150-R
Product Name 40mm Plastic Fan Filter Retainer
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

80mm Fan Filter Media 45PPI - 09325-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
120mm Plastic Fan Filter Retainer - 09450-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
80mm Plastic Fan Filter Assembly with 60PPI Media - 09325-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details